Capital Lighting, Inc. 31092/8+4 Mid. Chandeliers-Candle 652695

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Chrome Weight: 43 Product Name: Two Light Chandelier UPC: 748119027593 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Chrome Weight: 43 Product Name: Two Light Chandelier UPC: 748119027593 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
31092/8+4 Mid. Chandeliers-Candle - 652695 - Capital Lighting, Inc.
Columbus, OH, USA
31092/8+4 Mid. Chandeliers-Candle
652695
31092/8+4 Mid. Chandeliers-Candle 652695
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Chrome Weight: 43 Product Name: Two Light Chandelier UPC: 748119027593 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Chrome
Weight: 43
Product Name: Two Light Chandelier
UPC: 748119027593
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652695
Product Name 31092/8+4 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details