Capital Lighting, Inc. 3344/6 Mid. Chandeliers-Candle 652677

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Mahogany Ironwork Weight: 27 Product Name: Six Light Chandelier UPC: 748119334462 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Mahogany Ironwork Weight: 27 Product Name: Six Light Chandelier UPC: 748119334462 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
3344/6 Mid. Chandeliers-Candle - 652677 - Capital Lighting, Inc.
Columbus, OH, USA
3344/6 Mid. Chandeliers-Candle
652677
3344/6 Mid. Chandeliers-Candle 652677
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Mahogany Ironwork Weight: 27 Product Name: Six Light Chandelier UPC: 748119334462 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Weathered Mahogany Ironwork
Weight: 27
Product Name: Six Light Chandelier
UPC: 748119334462
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652677
Product Name 3344/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details