Capital Lighting, Inc. 3821/3 Bathroom Fixtures-Three Lights 652673

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Silver Weight: 10 Product Name: Three Light Vanity Light With Embedded Crystal UPC: 748119382135 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Silver Weight: 10 Product Name: Three Light Vanity Light With Embedded Crystal UPC: 748119382135 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
3821/3 Bathroom Fixtures-Three Lights - 652673 - Capital Lighting, Inc.
Columbus, OH, USA
3821/3 Bathroom Fixtures-Three Lights
652673
3821/3 Bathroom Fixtures-Three Lights 652673
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Silver Weight: 10 Product Name: Three Light Vanity Light With Embedded Crystal UPC: 748119382135 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 11.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Silver
Weight: 10
Product Name: Three Light Vanity Light With Embedded Crystal
UPC: 748119382135
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652673
Product Name 3821/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details