Capital Lighting, Inc. 3822/4 Bathroom Fixtures-Four Lights 652671

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Silver Weight: 14 Product Name: Four Light Vanity Light With Embedded Crystal UPC: 748119382241 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Silver Weight: 14 Product Name: Four Light Vanity Light With Embedded Crystal UPC: 748119382241 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
3822/4 Bathroom Fixtures-Four Lights - 652671 - Capital Lighting, Inc.
Columbus, OH, USA
3822/4 Bathroom Fixtures-Four Lights
652671
3822/4 Bathroom Fixtures-Four Lights 652671
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Silver Weight: 14 Product Name: Four Light Vanity Light With Embedded Crystal UPC: 748119382241 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 11.00
Extension: 8
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Silver
Weight: 14
Product Name: Four Light Vanity Light With Embedded Crystal
UPC: 748119382241
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652671
Product Name 3822/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details