Capital Lighting, Inc. 546-6SLV-CRC Island/Pool Table-4 Light + 652668

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 27 Product Name: Six Light Pendant UPC: 748119027920 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 27 Product Name: Six Light Pendant UPC: 748119027920 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
546-6SLV-CRC Island/Pool Table-4 Light + - 652668 - Capital Lighting, Inc.
Columbus, OH, USA
546-6SLV-CRC Island/Pool Table-4 Light +
652668
546-6SLV-CRC Island/Pool Table-4 Light + 652668
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 27 Product Name: Six Light Pendant UPC: 748119027920 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 13.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 27
Product Name: Six Light Pendant
UPC: 748119027920
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652668
Product Name 546-6SLV-CRC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details