Capital Lighting, Inc. 546-6RBY-CRC Island/Pool Table-4 Light + 652665

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 27 Product Name: Six Light Pendant UPC: 748119027890 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 27 Product Name: Six Light Pendant UPC: 748119027890 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
546-6RBY-CRC Island/Pool Table-4 Light + - 652665 - Capital Lighting, Inc.
Columbus, OH, USA
546-6RBY-CRC Island/Pool Table-4 Light +
652665
546-6RBY-CRC Island/Pool Table-4 Light + 652665
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 13.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 27 Product Name: Six Light Pendant UPC: 748119027890 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 13.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 27
Product Name: Six Light Pendant
UPC: 748119027890
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652665
Product Name 546-6RBY-CRC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details