Capital Lighting, Inc. 11200/1 Sconces-Single Glass 652497

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 2 Product Name: One Light Sconce UPC: 748119012759 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 2 Product Name: One Light Sconce UPC: 748119012759 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
11200/1 Sconces-Single Glass - 652497 - Capital Lighting, Inc.
Columbus, OH, USA
11200/1 Sconces-Single Glass
652497
11200/1 Sconces-Single Glass 652497
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 2 Product Name: One Light Sconce UPC: 748119012759 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 2
Product Name: One Light Sconce
UPC: 748119012759
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652497
Product Name 11200/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details