Capital Lighting, Inc. 11208/1 Mini Pendants-Cable 652496

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119011998 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119011998 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
11208/1 Mini Pendants-Cable - 652496 - Capital Lighting, Inc.
Columbus, OH, USA
11208/1 Mini Pendants-Cable
652496
11208/1 Mini Pendants-Cable 652496
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119011998 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: One Light Pendant
UPC: 748119011998
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652496
Product Name 11208/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details