Capital Lighting, Inc. 11303/6+3 Mid. Chandeliers-Candle 652490

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Amber Teak Weight: 14 Product Name: Three Light Chandelier UPC: 748119023595 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Amber Teak Weight: 14 Product Name: Three Light Chandelier UPC: 748119023595 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11303/6+3 Mid. Chandeliers-Candle - 652490 - Capital Lighting, Inc.
Columbus, OH, USA
11303/6+3 Mid. Chandeliers-Candle
652490
11303/6+3 Mid. Chandeliers-Candle 652490
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Amber Teak Weight: 14 Product Name: Three Light Chandelier UPC: 748119023595 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Amber Teak
Weight: 14
Product Name: Three Light Chandelier
UPC: 748119023595
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652490
Product Name 11303/6+3 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details