Capital Lighting, Inc. 31003/12+6+3 Large Chandeliers-Candle 652488

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 61.00 Length 61.00 Extension: 42 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Satin Nickel Weight: 44 Product Name: Three Light Chandelier UPC: 748119023823 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 61.00 Length 61.00 Extension: 42 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Satin Nickel Weight: 44 Product Name: Three Light Chandelier UPC: 748119023823 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
31003/12+6+3 Large Chandeliers-Candle - 652488 - Capital Lighting, Inc.
Columbus, OH, USA
31003/12+6+3 Large Chandeliers-Candle
652488
31003/12+6+3 Large Chandeliers-Candle 652488
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 61.00 Length 61.00 Extension: 42 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Satin Nickel Weight: 44 Product Name: Three Light Chandelier UPC: 748119023823 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 61.00
Length 61.00
Extension: 42
Bulb
Type: Candelabra
Qty: 21
Wattage: 60
Finish: Satin Nickel
Weight: 44
Product Name: Three Light Chandelier
UPC: 748119023823
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652488
Product Name 31003/12+6+3 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details