Capital Lighting, Inc. 31002/6+3 Large Chandeliers-Candle 652485

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 49.00 Length 49.00 Extension: 32 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 18 Product Name: Three Light Chandelier UPC: 748119023816 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 49.00 Length 49.00 Extension: 32 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 18 Product Name: Three Light Chandelier UPC: 748119023816 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31002/6+3 Large Chandeliers-Candle - 652485 - Capital Lighting, Inc.
Columbus, OH, USA
31002/6+3 Large Chandeliers-Candle
652485
31002/6+3 Large Chandeliers-Candle 652485
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 49.00 Length 49.00 Extension: 32 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Weight: 18 Product Name: Three Light Chandelier UPC: 748119023816 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 49.00
Length 49.00
Extension: 32
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Satin Nickel
Weight: 18
Product Name: Three Light Chandelier
UPC: 748119023816
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652485
Product Name 31002/6+3 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details