Capital Lighting, Inc. 1472/3JAS Bathroom Fixtures-Three Lights 652479

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 8 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Three Light Wall Bracket UPC: 748119004327 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 8 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Three Light Wall Bracket UPC: 748119004327 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
1472/3JAS Bathroom Fixtures-Three Lights - 652479 - Capital Lighting, Inc.
Columbus, OH, USA
1472/3JAS Bathroom Fixtures-Three Lights
652479
1472/3JAS Bathroom Fixtures-Three Lights 652479
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 8 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Three Light Wall Bracket UPC: 748119004327 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 7.00
Extension: 8
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 4
Product Name: Three Light Wall Bracket
UPC: 748119004327
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652479
Product Name 1472/3JAS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details