Capital Lighting, Inc. 1474/1JAS Mini Pendants-Rod 652477

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119004365 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119004365 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
1474/1JAS Mini Pendants-Rod - 652477 - Capital Lighting, Inc.
Columbus, OH, USA
1474/1JAS Mini Pendants-Rod
652477
1474/1JAS Mini Pendants-Rod 652477
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119004365 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 2
Product Name: One Light Pendant
UPC: 748119004365
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652477
Product Name 1474/1JAS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details