Capital Lighting, Inc. 1476/6+3JAS Mid. Chandeliers-Glass Up 652476

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 10 Product Name: Nine Light Chandelier UPC: 748119004440 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 10 Product Name: Nine Light Chandelier UPC: 748119004440 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
1476/6+3JAS Mid. Chandeliers-Glass Up - 652476 - Capital Lighting, Inc.
Columbus, OH, USA
1476/6+3JAS Mid. Chandeliers-Glass Up
652476
1476/6+3JAS Mid. Chandeliers-Glass Up 652476
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 10 Product Name: Nine Light Chandelier UPC: 748119004440 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 16.00
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 10
Product Name: Nine Light Chandelier
UPC: 748119004440
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652476
Product Name 1476/6+3JAS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details