Capital Lighting, Inc. 2490/1 Sconces-Pocket 652457

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: One Light Sconce UPC: 748119004662 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: One Light Sconce UPC: 748119004662 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
2490/1 Sconces-Pocket - 652457 - Capital Lighting, Inc.
Columbus, OH, USA
2490/1 Sconces-Pocket
652457
2490/1 Sconces-Pocket 652457
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: One Light Sconce UPC: 748119004662 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Weight: 4
Product Name: One Light Sconce
UPC: 748119004662
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652457
Product Name 2490/1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details