Capital Lighting, Inc. 2494/6 Semi-Flush Mts.-Bowl Style 652456

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 24 Product Name: Six Light Semi Flush UPC: 748119249469 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 24 Product Name: Six Light Semi Flush UPC: 748119249469 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
2494/6 Semi-Flush Mts.-Bowl Style - 652456 - Capital Lighting, Inc.
Columbus, OH, USA
2494/6 Semi-Flush Mts.-Bowl Style
652456
2494/6 Semi-Flush Mts.-Bowl Style 652456
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 24 Product Name: Six Light Semi Flush UPC: 748119249469 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Weight: 24
Product Name: Six Light Semi Flush
UPC: 748119249469
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652456
Product Name 2494/6 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details