Capital Lighting, Inc. 2493/4 Flush Mounts-Bowl Style 652454

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Weight: 16 Product Name: Four Light Flush Mount UPC: 748119249346 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Weight: 16 Product Name: Four Light Flush Mount UPC: 748119249346 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
2493/4 Flush Mounts-Bowl Style - 652454 - Capital Lighting, Inc.
Columbus, OH, USA
2493/4 Flush Mounts-Bowl Style
652454
2493/4 Flush Mounts-Bowl Style 652454
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Weight: 16 Product Name: Four Light Flush Mount UPC: 748119249346 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Bronze
Weight: 16
Product Name: Four Light Flush Mount
UPC: 748119249346
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652454
Product Name 2493/4 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details