Capital Lighting, Inc. 2495/6 Pendants-Bowl Style 652453

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 35 Product Name: Six Light Pendant UPC: 748119249568 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 35 Product Name: Six Light Pendant UPC: 748119249568 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2495/6 Pendants-Bowl Style - 652453 - Capital Lighting, Inc.
Columbus, OH, USA
2495/6 Pendants-Bowl Style
652453
2495/6 Pendants-Bowl Style 652453
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 35 Product Name: Six Light Pendant UPC: 748119249568 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Weight: 35
Product Name: Six Light Pendant
UPC: 748119249568
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652453
Product Name 2495/6 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details