Capital Lighting, Inc. 2497/6+3+6 Mid. Chandeliers-Candle 652450

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Antique Bronze Weight: 42 Product Name: Five Light Chandelier UPC: 748119249766 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Antique Bronze Weight: 42 Product Name: Five Light Chandelier UPC: 748119249766 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2497/6+3+6 Mid. Chandeliers-Candle - 652450 - Capital Lighting, Inc.
Columbus, OH, USA
2497/6+3+6 Mid. Chandeliers-Candle
652450
2497/6+3+6 Mid. Chandeliers-Candle 652450
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Antique Bronze Weight: 42 Product Name: Five Light Chandelier UPC: 748119249766 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Antique Bronze
Weight: 42
Product Name: Five Light Chandelier
UPC: 748119249766
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652450
Product Name 2497/6+3+6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details