Capital Lighting, Inc. 17042/6ALM Island/Pool Table-4 Light + 652446

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aluminum Weight: 9 Product Name: Six Light Pendant UPC: 748119028163 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aluminum Weight: 9 Product Name: Six Light Pendant UPC: 748119028163 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
17042/6ALM Island/Pool Table-4 Light + - 652446 - Capital Lighting, Inc.
Columbus, OH, USA
17042/6ALM Island/Pool Table-4 Light +
652446
17042/6ALM Island/Pool Table-4 Light + 652446
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aluminum Weight: 9 Product Name: Six Light Pendant UPC: 748119028163 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aluminum
Weight: 9
Product Name: Six Light Pendant
UPC: 748119028163
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652446
Product Name 17042/6ALM Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details