Capital Lighting, Inc. 17042/3L-ALM Island/Pool Table-3 Light Bar 652444

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aluminum Weight: 5 Product Name: Three Light Pendant UPC: 748119028156 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aluminum Weight: 5 Product Name: Three Light Pendant UPC: 748119028156 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
17042/3L-ALM Island/Pool Table-3 Light Bar - 652444 - Capital Lighting, Inc.
Columbus, OH, USA
17042/3L-ALM Island/Pool Table-3 Light Bar
652444
17042/3L-ALM Island/Pool Table-3 Light Bar 652444
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aluminum Weight: 5 Product Name: Three Light Pendant UPC: 748119028156 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aluminum
Weight: 5
Product Name: Three Light Pendant
UPC: 748119028156
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652444
Product Name 17042/3L-ALM Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details