Capital Lighting, Inc. 18007/1 Exterior -Wall Mount 652443

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 6 Product Name: One Light Outdoor Wall Mount UPC: 748119020341 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 6 Product Name: One Light Outdoor Wall Mount UPC: 748119020341 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
18007/1 Exterior -Wall Mount - 652443 - Capital Lighting, Inc.
Columbus, OH, USA
18007/1 Exterior -Wall Mount
652443
18007/1 Exterior -Wall Mount 652443
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Coffee Bronze Weight: 6 Product Name: One Light Outdoor Wall Mount UPC: 748119020341 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Coffee Bronze
Weight: 6
Product Name: One Light Outdoor Wall Mount
UPC: 748119020341
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652443
Product Name 18007/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details