Capital Lighting, Inc. 20018/3 Mini Pendants-3 Light Cluster 652441

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Light Drum Pendants UPC: 748119015293 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Light Drum Pendants UPC: 748119015293 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20018/3 Mini Pendants-3 Light Cluster - 652441 - Capital Lighting, Inc.
Columbus, OH, USA
20018/3 Mini Pendants-3 Light Cluster
652441
20018/3 Mini Pendants-3 Light Cluster 652441
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Light Drum Pendants UPC: 748119015293 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Drum Pendants
UPC: 748119015293
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652441
Product Name 20018/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details