Capital Lighting, Inc. 20154/6 Mid. Chandeliers-Drum Shades 652439

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Chandelier UPC: 748119025261 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Chandelier UPC: 748119025261 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
20154/6 Mid. Chandeliers-Drum Shades - 652439 - Capital Lighting, Inc.
Columbus, OH, USA
20154/6 Mid. Chandeliers-Drum Shades
652439
20154/6 Mid. Chandeliers-Drum Shades 652439
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 12 Product Name: Six Light Chandelier UPC: 748119025261 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 12
Product Name: Six Light Chandelier
UPC: 748119025261
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652439
Product Name 20154/6 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details