Capital Lighting, Inc. 2157/3 Semi-Flush Mts.-Bowl Style 652438

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Bronze Weight: 20 Product Name: Three Light Semi Flush UPC: 748119215730 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Bronze Weight: 20 Product Name: Three Light Semi Flush UPC: 748119215730 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
2157/3 Semi-Flush Mts.-Bowl Style - 652438 - Capital Lighting, Inc.
Columbus, OH, USA
2157/3 Semi-Flush Mts.-Bowl Style
652438
2157/3 Semi-Flush Mts.-Bowl Style 652438
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Bronze Weight: 20 Product Name: Three Light Semi Flush UPC: 748119215730 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnt Bronze
Weight: 20
Product Name: Three Light Semi Flush
UPC: 748119215730
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652438
Product Name 2157/3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details