Capital Lighting, Inc. 2156/2 Flush Mounts-Bowl Style 652435

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Bronze Weight: 13 Product Name: Two Light Flush Mount UPC: 748119215624 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Bronze Weight: 13 Product Name: Two Light Flush Mount UPC: 748119215624 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
2156/2 Flush Mounts-Bowl Style - 652435 - Capital Lighting, Inc.
Columbus, OH, USA
2156/2 Flush Mounts-Bowl Style
652435
2156/2 Flush Mounts-Bowl Style 652435
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnt Bronze Weight: 13 Product Name: Two Light Flush Mount UPC: 748119215624 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnt Bronze
Weight: 13
Product Name: Two Light Flush Mount
UPC: 748119215624
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652435
Product Name 2156/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details