Capital Lighting, Inc. 2465/8+4 Large Chandeliers-Candle 652429

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Burnt Gold Leaf Weight: 38 Product Name: Four Light Burnt Gold Leaf Finish Chandelier UPC: 748119246581 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Burnt Gold Leaf Weight: 38 Product Name: Four Light Burnt Gold Leaf Finish Chandelier UPC: 748119246581 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2465/8+4 Large Chandeliers-Candle - 652429 - Capital Lighting, Inc.
Columbus, OH, USA
2465/8+4 Large Chandeliers-Candle
652429
2465/8+4 Large Chandeliers-Candle 652429
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Burnt Gold Leaf Weight: 38 Product Name: Four Light Burnt Gold Leaf Finish Chandelier UPC: 748119246581 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Burnt Gold Leaf
Weight: 38
Product Name: Four Light Burnt Gold Leaf Finish Chandelier
UPC: 748119246581
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652429
Product Name 2465/8+4 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details