Capital Lighting, Inc. 2466/10+5 Large Chandeliers-Candle 652427

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 50.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Burnt Gold Leaf Weight: 50 Product Name: Five Light Burn Gold Leaf Finish Chandelier UPC: 748119246611 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 50.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Burnt Gold Leaf Weight: 50 Product Name: Five Light Burn Gold Leaf Finish Chandelier UPC: 748119246611 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2466/10+5 Large Chandeliers-Candle - 652427 - Capital Lighting, Inc.
Columbus, OH, USA
2466/10+5 Large Chandeliers-Candle
652427
2466/10+5 Large Chandeliers-Candle 652427
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 50.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Burnt Gold Leaf Weight: 50 Product Name: Five Light Burn Gold Leaf Finish Chandelier UPC: 748119246611 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 50.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Burnt Gold Leaf
Weight: 50
Product Name: Five Light Burn Gold Leaf Finish Chandelier
UPC: 748119246611
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652427
Product Name 2466/10+5 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details