Capital Lighting, Inc. 2470/1 Sconces-Single Glass 652424

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Umber Weight: 5 Product Name: One Light Wall Sconce UPC: 748119247014 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Umber Weight: 5 Product Name: One Light Wall Sconce UPC: 748119247014 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
2470/1 Sconces-Single Glass - 652424 - Capital Lighting, Inc.
Columbus, OH, USA
2470/1 Sconces-Single Glass
652424
2470/1 Sconces-Single Glass 652424
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Umber Weight: 5 Product Name: One Light Wall Sconce UPC: 748119247014 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 22.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Umber
Weight: 5
Product Name: One Light Wall Sconce
UPC: 748119247014
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652424
Product Name 2470/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details