Capital Lighting, Inc. 2474/1 Lamps-Table Lamps 652421

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Umber Weight: 6 Product Name: One Light Table Lamp UPC: 748119247410 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Umber Weight: 6 Product Name: One Light Table Lamp UPC: 748119247410 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2474/1 Lamps-Table Lamps - 652421 - Capital Lighting, Inc.
Columbus, OH, USA
2474/1 Lamps-Table Lamps
652421
2474/1 Lamps-Table Lamps 652421
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Umber Weight: 6 Product Name: One Light Table Lamp UPC: 748119247410 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Umber
Weight: 6
Product Name: One Light Table Lamp
UPC: 748119247410
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652421
Product Name 2474/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details