Capital Lighting, Inc. 2158/3 Pendants-Bowl Style 652419

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Bronze Weight: 32 Product Name: Three Light Pendant UPC: 748119215839 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Bronze Weight: 32 Product Name: Three Light Pendant UPC: 748119215839 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2158/3 Pendants-Bowl Style - 652419 - Capital Lighting, Inc.
Columbus, OH, USA
2158/3 Pendants-Bowl Style
652419
2158/3 Pendants-Bowl Style 652419
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Bronze Weight: 32 Product Name: Three Light Pendant UPC: 748119215839 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnt Bronze
Weight: 32
Product Name: Three Light Pendant
UPC: 748119215839
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652419
Product Name 2158/3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details