Capital Lighting, Inc. 2400/2 Sconces-Pocket 652415

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 8 Product Name: Two Light Pocket Sconce UPC: 748119240022 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 8 Product Name: Two Light Pocket Sconce UPC: 748119240022 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
2400/2 Sconces-Pocket - 652415 - Capital Lighting, Inc.
Columbus, OH, USA
2400/2 Sconces-Pocket
652415
2400/2 Sconces-Pocket 652415
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 8 Product Name: Two Light Pocket Sconce UPC: 748119240022 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Spanish Bronze
Weight: 8
Product Name: Two Light Pocket Sconce
UPC: 748119240022
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652415
Product Name 2400/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details