Capital Lighting, Inc. 2164/6+3 Mid. Chandeliers-Glass Up 652413

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnt Bronze Weight: 60 Product Name: Nine Light Chandelier UPC: 748119216461 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnt Bronze Weight: 60 Product Name: Nine Light Chandelier UPC: 748119216461 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2164/6+3 Mid. Chandeliers-Glass Up - 652413 - Capital Lighting, Inc.
Columbus, OH, USA
2164/6+3 Mid. Chandeliers-Glass Up
652413
2164/6+3 Mid. Chandeliers-Glass Up 652413
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnt Bronze Weight: 60 Product Name: Nine Light Chandelier UPC: 748119216461 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnt Bronze
Weight: 60
Product Name: Nine Light Chandelier
UPC: 748119216461
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652413
Product Name 2164/6+3 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details