Capital Lighting, Inc. 2165/8+4 Mid. Chandeliers-Glass Up 652411

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Burnt Bronze Weight: 85 Product Name: Two Light Chandelier UPC: 748119216584 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Burnt Bronze Weight: 85 Product Name: Two Light Chandelier UPC: 748119216584 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2165/8+4 Mid. Chandeliers-Glass Up - 652411 - Capital Lighting, Inc.
Columbus, OH, USA
2165/8+4 Mid. Chandeliers-Glass Up
652411
2165/8+4 Mid. Chandeliers-Glass Up 652411
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Burnt Bronze Weight: 85 Product Name: Two Light Chandelier UPC: 748119216584 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 38.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Burnt Bronze
Weight: 85
Product Name: Two Light Chandelier
UPC: 748119216584
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652411
Product Name 2165/8+4 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details