Capital Lighting, Inc. 2404/6+6 Mid. Chandeliers-Candle 652409

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Spanish Bronze Weight: 35 Product Name: Two Light Chandelier UPC: 748119240466 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Spanish Bronze Weight: 35 Product Name: Two Light Chandelier UPC: 748119240466 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2404/6+6 Mid. Chandeliers-Candle - 652409 - Capital Lighting, Inc.
Columbus, OH, USA
2404/6+6 Mid. Chandeliers-Candle
652409
2404/6+6 Mid. Chandeliers-Candle 652409
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Spanish Bronze Weight: 35 Product Name: Two Light Chandelier UPC: 748119240466 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Spanish Bronze
Weight: 35
Product Name: Two Light Chandelier
UPC: 748119240466
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652409
Product Name 2404/6+6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details