Capital Lighting, Inc. 2452/3 Bathroom Fixtures-Three Lights 652406

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Gold Leaf Weight: 10 Product Name: Three Light Bath Bar UPC: 748119245232 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Gold Leaf Weight: 10 Product Name: Three Light Bath Bar UPC: 748119245232 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
2452/3 Bathroom Fixtures-Three Lights - 652406 - Capital Lighting, Inc.
Columbus, OH, USA
2452/3 Bathroom Fixtures-Three Lights
652406
2452/3 Bathroom Fixtures-Three Lights 652406
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Gold Leaf Weight: 10 Product Name: Three Light Bath Bar UPC: 748119245232 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnt Gold Leaf
Weight: 10
Product Name: Three Light Bath Bar
UPC: 748119245232
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652406
Product Name 2452/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details