Capital Lighting, Inc. 2461/1 Mini Pendants-Chain 652405

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Gold Leaf Weight: 6 Product Name: One Light Pendant UPC: 748119246116 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Gold Leaf Weight: 6 Product Name: One Light Pendant UPC: 748119246116 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2461/1 Mini Pendants-Chain - 652405 - Capital Lighting, Inc.
Columbus, OH, USA
2461/1 Mini Pendants-Chain
652405
2461/1 Mini Pendants-Chain 652405
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Gold Leaf Weight: 6 Product Name: One Light Pendant UPC: 748119246116 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnt Gold Leaf
Weight: 6
Product Name: One Light Pendant
UPC: 748119246116
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652405
Product Name 2461/1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details