Capital Lighting, Inc. 2453/4 Bathroom Fixtures-Four Lights 652403

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnt Gold Leaf Weight: 12 Product Name: Four Light Bath Bar UPC: 748119245348 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnt Gold Leaf Weight: 12 Product Name: Four Light Bath Bar UPC: 748119245348 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
2453/4 Bathroom Fixtures-Four Lights - 652403 - Capital Lighting, Inc.
Columbus, OH, USA
2453/4 Bathroom Fixtures-Four Lights
652403
2453/4 Bathroom Fixtures-Four Lights 652403
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnt Gold Leaf Weight: 12 Product Name: Four Light Bath Bar UPC: 748119245348 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Burnt Gold Leaf
Weight: 12
Product Name: Four Light Bath Bar
UPC: 748119245348
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652403
Product Name 2453/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details