Capital Lighting, Inc. 2454/2 Sconces-Double Candle 652401

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnt Gold Leaf Weight: 6 Product Name: Two Light Sconce UPC: 748119245423 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnt Gold Leaf Weight: 6 Product Name: Two Light Sconce UPC: 748119245423 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
2454/2 Sconces-Double Candle - 652401 - Capital Lighting, Inc.
Columbus, OH, USA
2454/2 Sconces-Double Candle
652401
2454/2 Sconces-Double Candle 652401
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnt Gold Leaf Weight: 6 Product Name: Two Light Sconce UPC: 748119245423 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnt Gold Leaf
Weight: 6
Product Name: Two Light Sconce
UPC: 748119245423
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652401
Product Name 2454/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details