Capital Lighting, Inc. 2455/1 Lamps-Table Lamps 652400

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burnt Gold Leaf Weight: 13 Product Name: One Light Table Lamp UPC: 748119245515 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burnt Gold Leaf Weight: 13 Product Name: One Light Table Lamp UPC: 748119245515 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2455/1 Lamps-Table Lamps - 652400 - Capital Lighting, Inc.
Columbus, OH, USA
2455/1 Lamps-Table Lamps
652400
2455/1 Lamps-Table Lamps 652400
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burnt Gold Leaf Weight: 13 Product Name: One Light Table Lamp UPC: 748119245515 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Burnt Gold Leaf
Weight: 13
Product Name: One Light Table Lamp
UPC: 748119245515
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 652400
Product Name 2455/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details