Capital Lighting, Inc. FR33507CLD Mini Pendants-Rod 651567

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cloud Weight: 1 Product Name: Mini-Pendant UPC: 00640665906189 Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.25`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cloud Weight: 1 Product Name: Mini-Pendant UPC: 00640665906189 Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.25`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR33507CLD Mini Pendants-Rod - 651567 - Capital Lighting, Inc.
Columbus, OH, USA
FR33507CLD Mini Pendants-Rod
651567
FR33507CLD Mini Pendants-Rod 651567
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cloud Weight: 1 Product Name: Mini-Pendant UPC: 00640665906189 Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.25`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cloud
Weight: 1
Product Name: Mini-Pendant
UPC: 00640665906189
Category: Mini Pendant
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.25`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651567
Product Name FR33507CLD Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details