Capital Lighting, Inc. FR33557BNI Mini Pendants-Rod 651566

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: Mini-Pendant UPC: 00640665906202 Category: Mini Pendant Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.25`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: Mini-Pendant UPC: 00640665906202 Category: Mini Pendant Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.25`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR33557BNI Mini Pendants-Rod - 651566 - Capital Lighting, Inc.
Columbus, OH, USA
FR33557BNI Mini Pendants-Rod
651566
FR33557BNI Mini Pendants-Rod 651566
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: Mini-Pendant UPC: 00640665906202 Category: Mini Pendant Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.25`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2
Product Name: Mini-Pendant
UPC: 00640665906202
Category: Mini Pendant
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.25`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651566
Product Name FR33557BNI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details