Capital Lighting, Inc. FR35024CHY Mini Pendants-Cable 651536

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Chrome/Cherry Weight: 5 Product Name: Mini-Pendant Loft UPC: 00640665906707 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` dia. Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Chrome/Cherry Weight: 5 Product Name: Mini-Pendant Loft UPC: 00640665906707 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` dia. Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FR35024CHY Mini Pendants-Cable - 651536 - Capital Lighting, Inc.
Columbus, OH, USA
FR35024CHY Mini Pendants-Cable
651536
FR35024CHY Mini Pendants-Cable 651536
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Chrome/Cherry Weight: 5 Product Name: Mini-Pendant Loft UPC: 00640665906707 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` dia. Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: LED
Qty: 1
Wattage: 4.8
Finish: Chrome/Cherry
Weight: 5
Product Name: Mini-Pendant Loft
UPC: 00640665906707
Category: Mini Pendant
Shipped Via: Parcel
Canopy: 5`` dia.
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651536
Product Name FR35024CHY Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details