Capital Lighting, Inc. FR40606BKS Mid. Chandeliers-Glass Up 651535

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Blacksmith Weight: 49 Product Name: Chandelier UPC: 00640665906295 Category: Chandelier Glass: Faux Mercury With Etched Opal Inner Shipped Via: Parcel Canopy: 7.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Blacksmith Weight: 49 Product Name: Chandelier UPC: 00640665906295 Category: Chandelier Glass: Faux Mercury With Etched Opal Inner Shipped Via: Parcel Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR40606BKS Mid. Chandeliers-Glass Up - 651535 - Capital Lighting, Inc.
Columbus, OH, USA
FR40606BKS Mid. Chandeliers-Glass Up
651535
FR40606BKS Mid. Chandeliers-Glass Up 651535
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Blacksmith Weight: 49 Product Name: Chandelier UPC: 00640665906295 Category: Chandelier Glass: Faux Mercury With Etched Opal Inner Shipped Via: Parcel Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Blacksmith
Weight: 49
Product Name: Chandelier
UPC: 00640665906295
Category: Chandelier
Glass: Faux Mercury With Etched Opal Inner
Shipped Via: Parcel
Canopy: 7.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651535
Product Name FR40606BKS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details