Capital Lighting, Inc. FR40605BKS Mid. Chandeliers-Glass Up 651532

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Blacksmith Weight: 39 Product Name: Chandelier UPC: 00640665906288 Category: Chandelier Glass: Faux Mercury With Etched Opal Inner Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Blacksmith Weight: 39 Product Name: Chandelier UPC: 00640665906288 Category: Chandelier Glass: Faux Mercury With Etched Opal Inner Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR40605BKS Mid. Chandeliers-Glass Up - 651532 - Capital Lighting, Inc.
Columbus, OH, USA
FR40605BKS Mid. Chandeliers-Glass Up
651532
FR40605BKS Mid. Chandeliers-Glass Up 651532
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Blacksmith Weight: 39 Product Name: Chandelier UPC: 00640665906288 Category: Chandelier Glass: Faux Mercury With Etched Opal Inner Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Blacksmith
Weight: 39
Product Name: Chandelier
UPC: 00640665906288
Category: Chandelier
Glass: Faux Mercury With Etched Opal Inner
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651532
Product Name FR40605BKS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details