Capital Lighting, Inc. FR40600BKS Sconces-Single Glass 651531

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.00 Extension: 12.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Blacksmith Weight: 8 Product Name: Sconce UPC: 00640665906264 Category: Sconce Glass: Faux Mercury With Etched Opal Inner Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.00 Extension: 12.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Blacksmith Weight: 8 Product Name: Sconce UPC: 00640665906264 Category: Sconce Glass: Faux Mercury With Etched Opal Inner Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
FR40600BKS Sconces-Single Glass - 651531 - Capital Lighting, Inc.
Columbus, OH, USA
FR40600BKS Sconces-Single Glass
651531
FR40600BKS Sconces-Single Glass 651531
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.00 Extension: 12.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Blacksmith Weight: 8 Product Name: Sconce UPC: 00640665906264 Category: Sconce Glass: Faux Mercury With Etched Opal Inner Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 20.00
Extension: 12.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Blacksmith
Weight: 8
Product Name: Sconce
UPC: 00640665906264
Category: Sconce
Glass: Faux Mercury With Etched Opal Inner
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651531
Product Name FR40600BKS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details