Capital Lighting, Inc. FR42645SLF Mid. Chandeliers-Glass Up 651518

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Weight: 24 Product Name: Chandelier UPC: 00640665906400 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Weight: 24 Product Name: Chandelier UPC: 00640665906400 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR42645SLF Mid. Chandeliers-Glass Up - 651518 - Capital Lighting, Inc.
Columbus, OH, USA
FR42645SLF Mid. Chandeliers-Glass Up
651518
FR42645SLF Mid. Chandeliers-Glass Up 651518
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Weight: 24 Product Name: Chandelier UPC: 00640665906400 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Silver Leaf
Weight: 24
Product Name: Chandelier
UPC: 00640665906400
Category: Chandelier
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651518
Product Name FR42645SLF Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details