Capital Lighting, Inc. FR42644SLF Mid. Chandeliers-Drum Shades 651515

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf Weight: 22 Product Name: Chandelier UPC: 00640665906394 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf Weight: 22 Product Name: Chandelier UPC: 00640665906394 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR42644SLF Mid. Chandeliers-Drum Shades - 651515 - Capital Lighting, Inc.
Columbus, OH, USA
FR42644SLF Mid. Chandeliers-Drum Shades
651515
FR42644SLF Mid. Chandeliers-Drum Shades 651515
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf Weight: 22 Product Name: Chandelier UPC: 00640665906394 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Leaf
Weight: 22
Product Name: Chandelier
UPC: 00640665906394
Category: Chandelier
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651515
Product Name FR42644SLF Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details