Capital Lighting, Inc. FR42642SLF Sconces-Double Glass 651512

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 5 Product Name: Sconce UPC: 00640665906387 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 5 Product Name: Sconce UPC: 00640665906387 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
FR42642SLF Sconces-Double Glass - 651512 - Capital Lighting, Inc.
Columbus, OH, USA
FR42642SLF Sconces-Double Glass
651512
FR42642SLF Sconces-Double Glass 651512
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 5 Product Name: Sconce UPC: 00640665906387 Category: Sconce Glass: Clear Optic Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf
Weight: 5
Product Name: Sconce
UPC: 00640665906387
Category: Sconce
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651512
Product Name FR42642SLF Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details