Capital Lighting, Inc. FR41437PAL Mini Pendants-Rod 651511

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 3.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Aluminum Weight: 4 Product Name: Mini-Pendant UPC: 00640665906363 Category: Mini Pendant Glass: Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 3.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Aluminum Weight: 4 Product Name: Mini-Pendant UPC: 00640665906363 Category: Mini Pendant Glass: Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR41437PAL Mini Pendants-Rod - 651511 - Capital Lighting, Inc.
Columbus, OH, USA
FR41437PAL Mini Pendants-Rod
651511
FR41437PAL Mini Pendants-Rod 651511
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 3.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Aluminum Weight: 4 Product Name: Mini-Pendant UPC: 00640665906363 Category: Mini Pendant Glass: Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 3.00
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Aluminum
Weight: 4
Product Name: Mini-Pendant
UPC: 00640665906363
Category: Mini Pendant
Glass: Etched
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 4.5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651511
Product Name FR41437PAL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details